California Eastern Laboratories - CEL RF Switches - UPG2022TB-A UPG2022TB-A

Description
Manufacturer: CEL Win Source Part Number: UPG2022TB-A-395969 Packaging: Bulk Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 4.8GHz Frequency - Upper: 5.85GHz Isolation @ Frequency: 18dB @ 5.8GHz (typ) Insertion Loss @ Frequency: 0.9dB @ 5.8GHz RF Type: Cordless Phones, WLAN Part Status: Obsolete Categories: RF/IF and RFID Voltage - Supply: 2.7 V ~ 3.3 V Supplier Device Package: 6-SuperMiniMold Temperature Range - Operating: -40°C ~ 85°C Case: 6-TSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: UPG2022TB-A-395969 Packaging: Bulk Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 4.8GHz Frequency - Upper: 5.85GHz Isolation @ Frequency: 18dB @ 5.8GHz (typ) Insertion Loss @ Frequency: 0.9dB @ 5.8GHz RF Type: Cordless Phones, WLAN Part Status: Obsolete Categories: RF/IF and RFID Voltage - Supply: 2.7 V ~ 3.3 V Supplier Device Package: 6-SuperMiniMold Temperature Range - Operating: -40°C ~ 85°C Case: 6-TSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2022TB-A - UPG2022TB-A-395969 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - UPG2022TB-A
UPG2022TB-A-395969
RF Switches - UPG2022TB-A UPG2022TB-A-395969
Manufacturer: CEL Win Source Part Number: UPG2022TB-A-395969 Packaging: Bulk Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 4.8GHz Frequency - Upper: 5.85GHz Isolation @ Frequency: 18dB @ 5.8GHz (typ) Insertion Loss @ Frequency: 0.9dB @ 5.8GHz RF Type: Cordless Phones, WLAN Part Status: Obsolete Categories: RF/IF and RFID Voltage - Supply: 2.7 V ~ 3.3 V Supplier Device Package: 6-SuperMiniMold Temperature Range - Operating: -40°C ~ 85°C Case: 6-TSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: UPG2022TB-A-395969
Packaging: Bulk
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: 4.8GHz
Frequency - Upper: 5.85GHz
Isolation @ Frequency: 18dB @ 5.8GHz (typ)
Insertion Loss @ Frequency: 0.9dB @ 5.8GHz
RF Type: Cordless Phones, WLAN
Part Status: Obsolete
Categories: RF/IF and RFID
Voltage - Supply: 2.7 V ~ 3.3 V
Supplier Device Package: 6-SuperMiniMold
Temperature Range - Operating: -40°C ~ 85°C
Case: 6-TSSOP, SC-88, SOT-363
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number UPG2022TB-A-395969
Product Name RF Switches - UPG2022TB-A
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

2208NF Series NFMI Antenna Coils - 2208NF-392XJR - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details