California Eastern Laboratories - CEL RF Switches - UPG2015TB-E3-A UPG2015TB-E3-A

Description
Manufacturer: CEL Win Source Part Number: 844831-UPG2015TB-E3- A Operating Temperature Range: -45°C ~ 85°C Features: RF Switch IC 802.15.1/Bluetooth, Cellular, PCS, WLAN, WLL SPDT 2.5 GHz 50Ohm 6-SuperMiniMold Package: Reel - TR Package: 6-TSSOP, SC-88, SOT-363 Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 6-SuperMiniMold ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001 Other Part Number: UPG2015TB-E3-ATR, UPG2015TB-E3-A-ND, UPG2015TB-E3-ACT, UPG2015TB-E3-ADKR, UPG2015TBE3A
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 844831-UPG2015TB-E3- A Operating Temperature Range: -45°C ~ 85°C Features: RF Switch IC 802.15.1/Bluetooth, Cellular, PCS, WLAN, WLL SPDT 2.5 GHz 50Ohm 6-SuperMiniMold Package: Reel - TR Package: 6-TSSOP, SC-88, SOT-363 Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 6-SuperMiniMold ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001 Other Part Number: UPG2015TB-E3-ATR, UPG2015TB-E3-A-ND, UPG2015TB-E3-ACT, UPG2015TB-E3-ADKR, UPG2015TBE3A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2015TB-E3-A - 844831-UPG2015TB-E3-A - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - UPG2015TB-E3-A
844831-UPG2015TB-E3-A
RF Switches - UPG2015TB-E3-A 844831-UPG2015TB-E3-A
Manufacturer: CEL Win Source Part Number: 844831-UPG2015TB-E3- A Operating Temperature Range: -45°C ~ 85°C Features: RF Switch IC 802.15.1/Bluetooth, Cellular, PCS, WLAN, WLL SPDT 2.5 GHz 50Ohm 6-SuperMiniMold Package: Reel - TR Package: 6-TSSOP, SC-88, SOT-363 Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 6-SuperMiniMold ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001 Other Part Number: UPG2015TB-E3-ATR, UPG2015TB-E3-A-ND, UPG2015TB-E3-ACT, UPG2015TB-E3-ADKR, UPG2015TBE3A

Manufacturer: CEL
Win Source Part Number: 844831-UPG2015TB-E3-A
Operating Temperature Range: -45°C ~ 85°C
Features: RF Switch IC 802.15.1/Bluetooth, Cellular, PCS, WLAN, WLL SPDT 2.5 GHz 50Ohm 6-SuperMiniMold
Package: Reel - TR
Package: 6-TSSOP, SC-88, SOT-363
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 6-SuperMiniMold
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Other Part Number: UPG2015TB-E3-ATR, UPG2015TB-E3-A-ND, UPG2015TB-E3-ACT, UPG2015TB-E3-ADKR, UPG2015TBE3A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 844831-UPG2015TB-E3-A
Product Name RF Switches - UPG2015TB-E3-A
Operating Temperature -45 to 85 C (-49 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products