California Eastern Laboratories - CEL RF Switches - UPG2012TK-A UPG2012TK-A

Description
Manufacturer: CEL Win Source Part Number: 1116650-UPG2012TK-A Packaging: Bulk Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 500MHz Frequency - Upper: 2.5GHz Isolation @ Frequency: 30dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 0.3dB @ 2.5GHz P1dB: 24dBm (typ) IP1dB RF Type: 802.15.1/Bluetooth, Cellular, PCS, WLAN, WLL Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 6-Minimold Supply Voltage - Operating: 2.7 V to 3 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1116650-UPG2012TK-A Packaging: Bulk Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 500MHz Frequency - Upper: 2.5GHz Isolation @ Frequency: 30dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 0.3dB @ 2.5GHz P1dB: 24dBm (typ) IP1dB RF Type: 802.15.1/Bluetooth, Cellular, PCS, WLAN, WLL Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 6-Minimold Supply Voltage - Operating: 2.7 V to 3 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2012TK-A - 1116650-UPG2012TK-A - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - UPG2012TK-A
1116650-UPG2012TK-A
RF Switches - UPG2012TK-A 1116650-UPG2012TK-A
Manufacturer: CEL Win Source Part Number: 1116650-UPG2012TK-A Packaging: Bulk Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 500MHz Frequency - Upper: 2.5GHz Isolation @ Frequency: 30dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 0.3dB @ 2.5GHz P1dB: 24dBm (typ) IP1dB RF Type: 802.15.1/Bluetooth, Cellular, PCS, WLAN, WLL Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 85°C Case / Package: 6-Minimold Supply Voltage - Operating: 2.7 V to 3 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1116650-UPG2012TK-A
Packaging: Bulk
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: 500MHz
Frequency - Upper: 2.5GHz
Isolation @ Frequency: 30dB @ 2.5GHz (typ)
Insertion Loss @ Frequency: 0.3dB @ 2.5GHz
P1dB: 24dBm (typ) IP1dB
RF Type: 802.15.1/Bluetooth, Cellular, PCS, WLAN, WLL
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -45°C to 85°C
Case / Package: 6-Minimold
Supply Voltage - Operating: 2.7 V to 3 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1116650-UPG2012TK-A
Product Name RF Switches - UPG2012TK-A
Operating Temperature -45 to 85 C (-49 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-815 4308RV-815XJLD , 4308RV-815XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details