California Eastern Laboratories - CEL RF Evaluation and Development Kits, Boards - UPG2010TB-EVAL UPG2010TB-EVAL

Description
Manufacturer: CEL Win Source Part Number: 791739-UPG2010TB-EVA L Type: Switch, SPDT For Use With/Related Products: UPG2010TB Frequency: 500MHz ~ 2.5GHz Part Status: Obsolete(EOL) Supplied Contents: Board Family Name: UPG2010TB Categories: RF/IF and RFID Introduction Date: December 26, 2002 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 791739-UPG2010TB-EVA L Type: Switch, SPDT For Use With/Related Products: UPG2010TB Frequency: 500MHz ~ 2.5GHz Part Status: Obsolete(EOL) Supplied Contents: Board Family Name: UPG2010TB Categories: RF/IF and RFID Introduction Date: December 26, 2002 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Evaluation and Development Kits, Boards - UPG2010TB-EVAL - 791739-UPG2010TB-EVAL - Win Source Electronics
Laguna Hills, CA, United States
RF Evaluation and Development Kits, Boards - UPG2010TB-EVAL
791739-UPG2010TB-EVAL
RF Evaluation and Development Kits, Boards - UPG2010TB-EVAL 791739-UPG2010TB-EVAL
Manufacturer: CEL Win Source Part Number: 791739-UPG2010TB-EVA L Type: Switch, SPDT For Use With/Related Products: UPG2010TB Frequency: 500MHz ~ 2.5GHz Part Status: Obsolete(EOL) Supplied Contents: Board Family Name: UPG2010TB Categories: RF/IF and RFID Introduction Date: December 26, 2002 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 791739-UPG2010TB-EVAL
Type: Switch, SPDT
For Use With/Related Products: UPG2010TB
Frequency: 500MHz ~ 2.5GHz
Part Status: Obsolete(EOL)
Supplied Contents: Board
Family Name: UPG2010TB
Categories: RF/IF and RFID
Introduction Date: December 26, 2002
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 791739-UPG2010TB-EVAL
Product Name RF Evaluation and Development Kits, Boards - UPG2010TB-EVAL
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 1975504 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
HYT Evaluation Box - HYT Evaluation Box - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
Evaluation Boards - BTS70020-1ESP EVALBRD - Infineon Technologies AG
Specs
Category Developement Board
View Details