California Eastern Laboratories - CEL RF, RFID, Wireless Evaluation Boards UPG2009TB-EVAL

Description
UPG2009TB - Switch, SPDT Evaluation Board
Request a Quote Datasheet
Description
UPG2009TB - Switch, SPDT Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF, RFID, Wireless Evaluation Boards - UPG2009TB-EVAL-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
UPG2009TB-EVAL-ND
RF, RFID, Wireless Evaluation Boards UPG2009TB-EVAL-ND
UPG2009TB - Switch, SPDT Evaluation Board

UPG2009TB - Switch, SPDT Evaluation Board

Buy Now Datasheet
RF Evaluation and Development Kits, Boards - UPG2009TB-EVAL - 1116647-UPG2009TB-EVAL - Win Source Electronics
Laguna Hills, CA, United States
RF Evaluation and Development Kits, Boards - UPG2009TB-EVAL
1116647-UPG2009TB-EVAL
RF Evaluation and Development Kits, Boards - UPG2009TB-EVAL 1116647-UPG2009TB-EVAL
Manufacturer: CEL Win Source Part Number: 1116647-UPG2009TB-EV AL Type: Switch, SPDT For Use With/Related Products: UPG2009TB Frequency: 500MHz to 2.5GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: CEL
Win Source Part Number: 1116647-UPG2009TB-EVAL
Type: Switch, SPDT
For Use With/Related Products: UPG2009TB
Frequency: 500MHz to 2.5GHz
Supplied Contents: Board
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electronic Development Boards Electronic Development Boards
Product Number UPG2009TB-EVAL-ND 1116647-UPG2009TB-EVAL
Product Name RF, RFID, Wireless Evaluation Boards RF Evaluation and Development Kits, Boards - UPG2009TB-EVAL
Supported System Switch (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

TB,RAM-6A,AF190,50 OHM / RoHS - TB-414-6A+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 2305154 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Moisture in oil Eval Kit - Moisture in oil Eval Kit - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details