NEC Corporation 8-bit 16KB 2.5V 3.3V Embedded Microcontroller MCU UPD78F9306GK-9ET

Description
MCU 8-bit 78K0 CISC 16KB Flash 2.5V/3.3V/5V 64-Pin TQFP Product overview: UPD78F9306GK-9ET from NEC Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F9306GK-9ET can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 8-bit 78K0 CISC 16KB Flash 2.5V/3.3V/5V 64-Pin TQFP Product overview: UPD78F9306GK-9ET from NEC Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F9306GK-9ET can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 16KB 2.5V 3.3V Embedded Microcontroller MCU - 685-UPD78F9306GK-9ET - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16KB 2.5V 3.3V Embedded Microcontroller MCU
685-UPD78F9306GK-9ET
8-bit 16KB 2.5V 3.3V Embedded Microcontroller MCU 685-UPD78F9306GK-9ET
MCU 8-bit 78K0 CISC 16KB Flash 2.5V/3.3V/5V 64-Pin TQFP Product overview: UPD78F9306GK-9ET from NEC Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F9306GK-9ET can be used for catalog matching and distributor lookup.

MCU 8-bit 78K0 CISC 16KB Flash 2.5V/3.3V/5V 64-Pin TQFP Product overview: UPD78F9306GK-9ET from NEC Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F9306GK-9ET can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 406057-UPD78F9306GK-9ET - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
406057-UPD78F9306GK-9ET
Integrated Circuits(ICs) 406057-UPD78F9306GK-9ET
Manufacturer: NEC Win Source Part Number: 406057-UPD78F9306GK- 9ET Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Family Name: UPD78F9306 Alternative Parts (Cross-Reference): MB89538APFV; MB89538ACPFV-E1; MB89537ACPFM; MB89537HPVF; Introduction Date: February 26, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: NEC
Win Source Part Number: 406057-UPD78F9306GK-9ET
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Family Name: UPD78F9306
Alternative Parts (Cross-Reference): MB89538APFV; MB89538ACPFV-E1; MB89537ACPFM; MB89537HPVF;
Introduction Date: February 26, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-UPD78F9306GK-9ET 406057-UPD78F9306GK-9ET
Product Name 8-bit 16KB 2.5V 3.3V Embedded Microcontroller MCU Integrated Circuits(ICs)
Data Bus 8 Bit 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - BCM89335L2CUBGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 4.8 to 3 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details