Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1103301-UPD78F9116GS
Mounting: SMD (SMT)
Frequency: 5 MHz
Number of Bits: 8
Categories: OEM Parts(T-Z)
Case / Package: SOP
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1103301-UPD78F9116GS |
| Product Name | OEM Parts - OEM Parts (T - Z) - UPD78F9116GS |