NEC Corporation 8-bit 16KB 2.5V 3.3V Embedded Microcontroller MCU UPD78F9116BMC-5A4

Description
MCU 8-bit 78K0 CISC 16KB Flash 2.5V/3.3V/5V 30-Pin LSSOP Product overview: UPD78F9116BMC-5A4 from NEC Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F9116BMC-5A 4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 8-bit 78K0 CISC 16KB Flash 2.5V/3.3V/5V 30-Pin LSSOP Product overview: UPD78F9116BMC-5A4 from NEC Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F9116BMC-5A 4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 16KB 2.5V 3.3V Embedded Microcontroller MCU - 685-UPD78F9116BMC-5A4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16KB 2.5V 3.3V Embedded Microcontroller MCU
685-UPD78F9116BMC-5A4
8-bit 16KB 2.5V 3.3V Embedded Microcontroller MCU 685-UPD78F9116BMC-5A4
MCU 8-bit 78K0 CISC 16KB Flash 2.5V/3.3V/5V 30-Pin LSSOP Product overview: UPD78F9116BMC-5A4 from NEC Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F9116BMC-5A 4 can be used for catalog matching and distributor lookup.

MCU 8-bit 78K0 CISC 16KB Flash 2.5V/3.3V/5V 30-Pin LSSOP Product overview: UPD78F9116BMC-5A4 from NEC Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F9116BMC-5A4 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 406015-UPD78F9116BMC-5A4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
406015-UPD78F9116BMC-5A4
Integrated Circuits(ICs) 406015-UPD78F9116BMC-5A4
Manufacturer: NEC Win Source Part Number: 406015-UPD78F9116BMC -5A4 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Family Name: UPD78F9116B Alternative Parts (Cross-Reference): UPD78F9116BMC-5A4-A; Introduction Date: April 09, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: NEC
Win Source Part Number: 406015-UPD78F9116BMC-5A4
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Family Name: UPD78F9116B
Alternative Parts (Cross-Reference): UPD78F9116BMC-5A4-A;
Introduction Date: April 09, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-UPD78F9116BMC-5A4 406015-UPD78F9116BMC-5A4
Product Name 8-bit 16KB 2.5V 3.3V Embedded Microcontroller MCU Integrated Circuits(ICs)
Data Bus 8 Bit 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC7034BCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
 - COP8ACC720M9-RE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Embedded Microcontroller MCU - 879-BCM89071A1CUBXGT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.14 to 1.32 volts
Serial Interface HCI/PCM/SPI/UART
Package Type Other; Tape & Reel (TR)
View Details