NEC Corporation OEM Parts - OEM Parts (T - Z) - UPD78F9116AMC-5A4-A UPD78F9116AMC-5A4-A

Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103300-UPD78F9116AM C-5A4-A Mounting: SMD (SMT) Frequency: 5 MHz Memory Type: FLASH Memory Size: 16 kB Interface: UART RAM Size: 256 B Number of Pins: 30 Categories: OEM Parts(T-Z) Case / Package: SSOP Max Frequency: 5 MHz Alternative Parts (Cross-Reference): UPD78F9116AMC-5A4-AU PD78F9116AMC5A4A; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.8 V Number of Programmable I/O: 20 Number of Timers/Counters: 2
Request a Quote
Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103300-UPD78F9116AM C-5A4-A Mounting: SMD (SMT) Frequency: 5 MHz Memory Type: FLASH Memory Size: 16 kB Interface: UART RAM Size: 256 B Number of Pins: 30 Categories: OEM Parts(T-Z) Case / Package: SSOP Max Frequency: 5 MHz Alternative Parts (Cross-Reference): UPD78F9116AMC-5A4-AU PD78F9116AMC5A4A; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.8 V Number of Programmable I/O: 20 Number of Timers/Counters: 2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - UPD78F9116AMC-5A4-A - 1103300-UPD78F9116AMC-5A4-A - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - UPD78F9116AMC-5A4-A
1103300-UPD78F9116AMC-5A4-A
OEM Parts - OEM Parts (T - Z) - UPD78F9116AMC-5A4-A 1103300-UPD78F9116AMC-5A4-A
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103300-UPD78F9116AM C-5A4-A Mounting: SMD (SMT) Frequency: 5 MHz Memory Type: FLASH Memory Size: 16 kB Interface: UART RAM Size: 256 B Number of Pins: 30 Categories: OEM Parts(T-Z) Case / Package: SSOP Max Frequency: 5 MHz Alternative Parts (Cross-Reference): UPD78F9116AMC-5A4-AU PD78F9116AMC5A4A; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.8 V Number of Programmable I/O: 20 Number of Timers/Counters: 2

Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1103300-UPD78F9116AMC-5A4-A
Mounting: SMD (SMT)
Frequency: 5 MHz
Memory Type: FLASH
Memory Size: 16 kB
Interface: UART
RAM Size: 256 B
Number of Pins: 30
Categories: OEM Parts(T-Z)
Case / Package: SSOP
Max Frequency: 5 MHz
Alternative Parts (Cross-Reference): UPD78F9116AMC-5A4-AUPD78F9116AMC5A4A;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 8 b
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1.8 V
Number of Programmable I/O: 20
Number of Timers/Counters: 2

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1103300-UPD78F9116AMC-5A4-A
Product Name OEM Parts - OEM Parts (T - Z) - UPD78F9116AMC-5A4-A
Unlock Full Specs
to access all available technical data

Similar Products