NEC Corporation Embedded - Embedded - Microcontrollers - UPD78F0385GK-8EU-A UPD78F0385GK-8EU-A

Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103189-UPD78F0385GK -8EU-A Mounting: SMD (SMT) Memory Type: FLASH Memory Size: 60 kB Interface: I2C, UART RAM Size: 3 kB Number of Pins: 80 Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 20 MHz Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Number of Programmable I/O: 26 Number of Timers/Counters: 7
Request a Quote
Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103189-UPD78F0385GK -8EU-A Mounting: SMD (SMT) Memory Type: FLASH Memory Size: 60 kB Interface: I2C, UART RAM Size: 3 kB Number of Pins: 80 Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 20 MHz Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Number of Programmable I/O: 26 Number of Timers/Counters: 7
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - UPD78F0385GK-8EU-A - 1103189-UPD78F0385GK-8EU-A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD78F0385GK-8EU-A
1103189-UPD78F0385GK-8EU-A
Embedded - Embedded - Microcontrollers - UPD78F0385GK-8EU-A 1103189-UPD78F0385GK-8EU-A
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103189-UPD78F0385GK -8EU-A Mounting: SMD (SMT) Memory Type: FLASH Memory Size: 60 kB Interface: I2C, UART RAM Size: 3 kB Number of Pins: 80 Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 20 MHz Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Number of Programmable I/O: 26 Number of Timers/Counters: 7

Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1103189-UPD78F0385GK-8EU-A
Mounting: SMD (SMT)
Memory Type: FLASH
Memory Size: 60 kB
Interface: I2C, UART
RAM Size: 3 kB
Number of Pins: 80
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 20 MHz
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 8 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Number of Programmable I/O: 26
Number of Timers/Counters: 7

Buy Now
Low-Power 8-bit Embedded Microcontroller MCU - 685-UPD78F0385GK-8EU-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 8-bit Embedded Microcontroller MCU
685-UPD78F0385GK-8EU-A
Low-Power 8-bit Embedded Microcontroller MCU 685-UPD78F0385GK-8EU-A
Compact, Low-power 8-bit Microcontrollers for Applications Using LCD Display (Non Promotion) Product overview: UPD78F0385GK-8EU-A from NEC Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0385GK-8EU -A can be used for catalog matching and distributor lookup.

Compact, Low-power 8-bit Microcontrollers for Applications Using LCD Display (Non Promotion) Product overview: UPD78F0385GK-8EU-A from NEC Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0385GK-8EU-A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1103189-UPD78F0385GK-8EU-A 685-UPD78F0385GK-8EU-A
Product Name Embedded - Embedded - Microcontrollers - UPD78F0385GK-8EU-A Low-Power 8-bit Embedded Microcontroller MCU
Data Bus 8 Bit 8 Bit
Number 7
RAM 0.0030 KB 3 KB
Serial Interface I²C; UART; I2C, UART I2C, UART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
Microcontrollers - A2C00053730 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-COP8ACC728M9-XE - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 2.7 to 5.5 volts
View Details
5 suppliers
Embedded - Microcontrollers - ADUC7036CCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details