NEC Corporation Embedded - Embedded - Microcontrollers - UPD78F0233GC-8BT UPD78F0233GC-8BT

Description
Manufacturer: NEC Win Source Part Number: 395027-UPD78F0233GC- 8BT Family Name: uPD78F0233 Alternative Parts (Cross-Reference): uPD78F0233GC-8BT-A; Introduction Date: April 20, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NEC Win Source Part Number: 395027-UPD78F0233GC- 8BT Family Name: uPD78F0233 Alternative Parts (Cross-Reference): uPD78F0233GC-8BT-A; Introduction Date: April 20, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - UPD78F0233GC-8BT - 395027-UPD78F0233GC-8BT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD78F0233GC-8BT
395027-UPD78F0233GC-8BT
Embedded - Embedded - Microcontrollers - UPD78F0233GC-8BT 395027-UPD78F0233GC-8BT
Manufacturer: NEC Win Source Part Number: 395027-UPD78F0233GC- 8BT Family Name: uPD78F0233 Alternative Parts (Cross-Reference): uPD78F0233GC-8BT-A; Introduction Date: April 20, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: NEC
Win Source Part Number: 395027-UPD78F0233GC-8BT
Family Name: uPD78F0233
Alternative Parts (Cross-Reference): uPD78F0233GC-8BT-A;
Introduction Date: April 20, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now
8-bit 24KB 5V Embedded Microcontroller MCU - 685-UPD78F0233GC-8BT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 24KB 5V Embedded Microcontroller MCU
685-UPD78F0233GC-8BT
8-bit 24KB 5V Embedded Microcontroller MCU 685-UPD78F0233GC-8BT
MCU 8-bit 78K0 CISC 24KB Flash 5V 80-Pin PQFP Product overview: UPD78F0233GC-8BT from NEC Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 24KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 24KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0233GC-8BT can be used for catalog matching and distributor lookup.

MCU 8-bit 78K0 CISC 24KB Flash 5V 80-Pin PQFP Product overview: UPD78F0233GC-8BT from NEC Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 24KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 24KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0233GC-8BT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 395027-UPD78F0233GC-8BT 685-UPD78F0233GC-8BT
Product Name Embedded - Embedded - Microcontrollers - UPD78F0233GC-8BT 8-bit 24KB 5V Embedded Microcontroller MCU
Data Bus 8 Bit 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC7026BSTZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - C167CRLMHABXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
7 suppliers