NEC Corporation Embedded - Embedded - Microcontrollers - UPD78F0114HGB-8ES UPD78F0114HGB-8ES

Description
Manufacturer: NEC Win Source Part Number: 395009-UPD78F0114HGB -8ES Family Name: UPD78F0114 Alternative Parts (Cross-Reference): S87C54-33; TS87C54-33; S80C54-33; LS83C51FA-24; Introduction Date: September 08, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: NEC Win Source Part Number: 395009-UPD78F0114HGB -8ES Family Name: UPD78F0114 Alternative Parts (Cross-Reference): S87C54-33; TS87C54-33; S80C54-33; LS83C51FA-24; Introduction Date: September 08, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - UPD78F0114HGB-8ES - 395009-UPD78F0114HGB-8ES - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD78F0114HGB-8ES
395009-UPD78F0114HGB-8ES
Embedded - Embedded - Microcontrollers - UPD78F0114HGB-8ES 395009-UPD78F0114HGB-8ES
Manufacturer: NEC Win Source Part Number: 395009-UPD78F0114HGB -8ES Family Name: UPD78F0114 Alternative Parts (Cross-Reference): S87C54-33; TS87C54-33; S80C54-33; LS83C51FA-24; Introduction Date: September 08, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: NEC
Win Source Part Number: 395009-UPD78F0114HGB-8ES
Family Name: UPD78F0114
Alternative Parts (Cross-Reference): S87C54-33; TS87C54-33; S80C54-33; LS83C51FA-24;
Introduction Date: September 08, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now
Automotive 8-bit 32KB 3.3V Embedded Microcontroller MCU - 685-UPD78F0114HGB-8ES - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 8-bit 32KB 3.3V Embedded Microcontroller MCU
685-UPD78F0114HGB-8ES
Automotive 8-bit 32KB 3.3V Embedded Microcontroller MCU 685-UPD78F0114HGB-8ES
MCU 8-bit 78K0 CISC 32KB Flash 3.3V/5V Automotive 44-Pin LQFP Product overview: UPD78F0114HGB-8ES from NEC Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 32KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 32KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0114HGB-8E S can be used for catalog matching and distributor lookup.

MCU 8-bit 78K0 CISC 32KB Flash 3.3V/5V Automotive 44-Pin LQFP Product overview: UPD78F0114HGB-8ES from NEC Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 32KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 32KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0114HGB-8ES can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 395009-UPD78F0114HGB-8ES 685-UPD78F0114HGB-8ES
Product Name Embedded - Embedded - Microcontrollers - UPD78F0114HGB-8ES Automotive 8-bit 32KB 3.3V Embedded Microcontroller MCU
Data Bus 8 Bit 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers