California Eastern Laboratories - CEL Embedded - Embedded - Microcontrollers - UPD78F0034BSGB-8ET-A UPD78F0034BSGB-8ET-A

Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987646-UPD78F0034BSG B-8ET-A Length: 10 mm Mounting: SMD (SMT) Operating Supply Voltage: 5.5 V Memory Type: FLASH Memory Size: 32 kB RAM Size: 1 kB Height: 1.25 mm Number of Pins: 52 Width: 10 mm Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 12 MHz Alternative Parts (Cross-Reference): UPD78F0124M4GB8ETA; UPD78F0433GB-GAG-AX; UPD78F0413GA-GAM-AXU PD78F0034BSGB8ETA; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Number of ADC Channels: 8 Number of UART Channels: 1 Number of Timers/Counters: 2
Request a Quote
Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987646-UPD78F0034BSG B-8ET-A Length: 10 mm Mounting: SMD (SMT) Operating Supply Voltage: 5.5 V Memory Type: FLASH Memory Size: 32 kB RAM Size: 1 kB Height: 1.25 mm Number of Pins: 52 Width: 10 mm Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 12 MHz Alternative Parts (Cross-Reference): UPD78F0124M4GB8ETA; UPD78F0433GB-GAG-AX; UPD78F0413GA-GAM-AXU PD78F0034BSGB8ETA; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Number of ADC Channels: 8 Number of UART Channels: 1 Number of Timers/Counters: 2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - UPD78F0034BSGB-8ET-A - 987646-UPD78F0034BSGB-8ET-A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD78F0034BSGB-8ET-A
987646-UPD78F0034BSGB-8ET-A
Embedded - Embedded - Microcontrollers - UPD78F0034BSGB-8ET-A 987646-UPD78F0034BSGB-8ET-A
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987646-UPD78F0034BSG B-8ET-A Length: 10 mm Mounting: SMD (SMT) Operating Supply Voltage: 5.5 V Memory Type: FLASH Memory Size: 32 kB RAM Size: 1 kB Height: 1.25 mm Number of Pins: 52 Width: 10 mm Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 12 MHz Alternative Parts (Cross-Reference): UPD78F0124M4GB8ETA; UPD78F0433GB-GAG-AX; UPD78F0413GA-GAM-AXU PD78F0034BSGB8ETA; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Number of ADC Channels: 8 Number of UART Channels: 1 Number of Timers/Counters: 2

Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987646-UPD78F0034BSGB-8ET-A
Length: 10 mm
Mounting: SMD (SMT)
Operating Supply Voltage: 5.5 V
Memory Type: FLASH
Memory Size: 32 kB
RAM Size: 1 kB
Height: 1.25 mm
Number of Pins: 52
Width: 10 mm
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 12 MHz
Alternative Parts (Cross-Reference): UPD78F0124M4GB8ETA; UPD78F0433GB-GAG-AX; UPD78F0413GA-GAM-AXUPD78F0034BSGB8ETA;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 8 b
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Number of ADC Channels: 8
Number of UART Channels: 1
Number of Timers/Counters: 2

Buy Now
8-bit Embedded Microcontroller MCU - 685-UPD78F0034BSGB-8ET-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit Embedded Microcontroller MCU
685-UPD78F0034BSGB-8ET-A
8-bit Embedded Microcontroller MCU 685-UPD78F0034BSGB-8ET-A
8-bit Microcontrollers for General Purpose Applications (Non Promotion) Product overview: UPD78F0034BSGB-8ET-A from NEC Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0034BSGB-8 ET-A can be used for catalog matching and distributor lookup.

8-bit Microcontrollers for General Purpose Applications (Non Promotion) Product overview: UPD78F0034BSGB-8ET-A from NEC Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0034BSGB-8ET-A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 987646-UPD78F0034BSGB-8ET-A 685-UPD78F0034BSGB-8ET-A
Product Name Embedded - Embedded - Microcontrollers - UPD78F0034BSGB-8ET-A 8-bit Embedded Microcontroller MCU
Data Bus 8 Bit 8 Bit
Number 2
RAM 1.00E-3 KB 1 KB
Supply Voltage 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Application Specific Microcontrollers - ADM5120PX-AB-R-2-ND - DigiKey
Specs
RAM 16 KB
Serial Interface UART; USB
Package Type LFQP; Other; 208-LQFP
View Details
5 suppliers
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details