Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055003-UPD75P316AGF
Mounting: SMD (SMT)
Frequency: 4.19 MHz
Operating Supply Voltage: 5 V
Memory Type: EPROM
Memory Size: 15.9 kB
RAM Size: 512 B
Number of Pins: 80
Categories: OEM Parts(T-Z)
Case / Package: PQFP
Alternative Parts (Cross-Reference): UPD75P316AGF-3B9UPD7
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1055003-UPD75P316AGF-3B9 |
| Product Name | OEM Parts - OEM Parts (T - Z) - UPD75P316AGF-3B9 |