NEC Corporation Integrated Circuits(ICs) UPD70F3732GC-8EA-A

Description
Manufacturer: NEC Win Source Part Number: 404642-UPD70F3732GC- 8EA-A Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Family Name: UPD70F3732 Alternative Parts (Cross-Reference): STM32F100VDT7BTR; STM32F100V8T7BTR; STM32F100VET7BTR; Introduction Date: September 22, 2005 ECCN: EAR99 Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NEC Win Source Part Number: 404642-UPD70F3732GC- 8EA-A Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Family Name: UPD70F3732 Alternative Parts (Cross-Reference): STM32F100VDT7BTR; STM32F100V8T7BTR; STM32F100VET7BTR; Introduction Date: September 22, 2005 ECCN: EAR99 Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 404642-UPD70F3732GC-8EA-A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
404642-UPD70F3732GC-8EA-A
Integrated Circuits(ICs) 404642-UPD70F3732GC-8EA-A
Manufacturer: NEC Win Source Part Number: 404642-UPD70F3732GC- 8EA-A Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Family Name: UPD70F3732 Alternative Parts (Cross-Reference): STM32F100VDT7BTR; STM32F100V8T7BTR; STM32F100VET7BTR; Introduction Date: September 22, 2005 ECCN: EAR99 Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: NEC
Win Source Part Number: 404642-UPD70F3732GC-8EA-A
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Family Name: UPD70F3732
Alternative Parts (Cross-Reference): STM32F100VDT7BTR; STM32F100V8T7BTR; STM32F100VET7BTR;
Introduction Date: September 22, 2005
ECCN: EAR99
Estimated EOL Date: 2019
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now
32-bit 256KB 5V Embedded Microcontroller MCU - 685-UPD70F3732GC-8EA-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 256KB 5V Embedded Microcontroller MCU
685-UPD70F3732GC-8EA-A
32-bit 256KB 5V Embedded Microcontroller MCU 685-UPD70F3732GC-8EA-A
MCU 32-bit RISC 256KB Flash 5V 100-Pin LQFP Product overview: UPD70F3732GC-8EA-A from NEC Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 256KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 256KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD70F3732GC-8EA -A can be used for catalog matching and distributor lookup.

MCU 32-bit RISC 256KB Flash 5V 100-Pin LQFP Product overview: UPD70F3732GC-8EA-A from NEC Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 256KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 256KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD70F3732GC-8EA-A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 404642-UPD70F3732GC-8EA-A 685-UPD70F3732GC-8EA-A
Product Name Integrated Circuits(ICs) 32-bit 256KB 5V Embedded Microcontroller MCU
Data Bus 32 Bit 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
 - C167CSLMCAKXQLA2 - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-MQFP-144-11
View Details
4 suppliers
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC842BCPZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details