NEC Corporation 32-bit 64KB 3.3V Embedded Microcontroller MCU UPD70F3724GJ-UEN-A

Description
MCU 32-bit V850ES RISC 64KB Flash 3.3V 144-Pin LQFP Product overview: UPD70F3724GJ-UEN-A from NEC Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 64KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 64KB, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD70F3724GJ-UEN -A can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 32-bit V850ES RISC 64KB Flash 3.3V 144-Pin LQFP Product overview: UPD70F3724GJ-UEN-A from NEC Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 64KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 64KB, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD70F3724GJ-UEN -A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
32-bit 64KB 3.3V Embedded Microcontroller MCU - 685-UPD70F3724GJ-UEN-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 64KB 3.3V Embedded Microcontroller MCU
685-UPD70F3724GJ-UEN-A
32-bit 64KB 3.3V Embedded Microcontroller MCU 685-UPD70F3724GJ-UEN-A
MCU 32-bit V850ES RISC 64KB Flash 3.3V 144-Pin LQFP Product overview: UPD70F3724GJ-UEN-A from NEC Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 64KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 64KB, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD70F3724GJ-UEN -A can be used for catalog matching and distributor lookup.

MCU 32-bit V850ES RISC 64KB Flash 3.3V 144-Pin LQFP Product overview: UPD70F3724GJ-UEN-A from NEC Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 64KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 64KB, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD70F3724GJ-UEN-A can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - UPD70F3724GJ-UEN-A - 1171532-UPD70F3724GJ-UEN-A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD70F3724GJ-UEN-A
1171532-UPD70F3724GJ-UEN-A
Embedded - Embedded - Microcontrollers - UPD70F3724GJ-UEN-A 1171532-UPD70F3724GJ-UEN-A
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1171532-UPD70F3724GJ -UEN-A Frequency: 20 MHz Operating Supply Voltage: 3.3 V Memory Type: FLASH Memory Size: 64 kB Interface: I2C, UART RAM Size: 48 kB Number of Pins: 144 Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 20 MHz Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Data Bus Width: 32 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.85 V Max Operating Temperature: 85 °C Number of Programmable I/O: 128 Number of Timers/Counters: 11

Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1171532-UPD70F3724GJ-UEN-A
Frequency: 20 MHz
Operating Supply Voltage: 3.3 V
Memory Type: FLASH
Memory Size: 64 kB
Interface: I2C, UART
RAM Size: 48 kB
Number of Pins: 144
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 20 MHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Data Bus Width: 32 b
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.85 V
Max Operating Temperature: 85 °C
Number of Programmable I/O: 128
Number of Timers/Counters: 11

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-UPD70F3724GJ-UEN-A 1171532-UPD70F3724GJ-UEN-A
Product Name 32-bit 64KB 3.3V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - UPD70F3724GJ-UEN-A
Data Bus 32 Bit 32 Bit
RAM 48 KB 0.0480 KB
Supply Voltage 3.3 volts 3.3 volts
Serial Interface I2C, UART I²C; UART; I2C, UART
Package Type Other; LQFP QFP; Other; LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC843BCPZ8-5 - 911045-ADUC843BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16.78 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details