Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1001627-UPD70F3721GJ
Mounting: SMD (SMT)
Frequency: 20 MHz
Operating Supply Voltage: 3.3 V
Memory Type: FLASH
Memory Size: 256 kB
Interface: I2C, UART
RAM Size: 24 kB
Density: 2 Mb
Categories: OEM Parts(T-Z)
Case / Package: LQFP
Max Frequency: 20 MHz
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 32 b
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Number of Programmable I/O: 128
Number of Timers/Counters: 11
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1001627-UPD70F3721GJ-UEN-A |
| Product Name | OEM Parts - OEM Parts (T - Z) - UPD70F3721GJ-UEN-A |