NEC Corporation Embedded - Embedded - Microcontrollers - UPD70F3717GC-8EA-A UPD70F3717GC-8EA-A

Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102968-UPD70F3717GC -8EA-A Mounting: SMD (SMT) Frequency: 20 MHz Operating Supply Voltage: 3.3 V Memory Type: FLASH Memory Size: 384 kB Interface: I2C, UART RAM Size: 32 kB Number of Pins: 100 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 20 MHz Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.85 V Number of Programmable I/O: 84 Number of Timers/Counters: 8
Request a Quote
Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102968-UPD70F3717GC -8EA-A Mounting: SMD (SMT) Frequency: 20 MHz Operating Supply Voltage: 3.3 V Memory Type: FLASH Memory Size: 384 kB Interface: I2C, UART RAM Size: 32 kB Number of Pins: 100 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 20 MHz Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.85 V Number of Programmable I/O: 84 Number of Timers/Counters: 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - UPD70F3717GC-8EA-A - 1102968-UPD70F3717GC-8EA-A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD70F3717GC-8EA-A
1102968-UPD70F3717GC-8EA-A
Embedded - Embedded - Microcontrollers - UPD70F3717GC-8EA-A 1102968-UPD70F3717GC-8EA-A
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102968-UPD70F3717GC -8EA-A Mounting: SMD (SMT) Frequency: 20 MHz Operating Supply Voltage: 3.3 V Memory Type: FLASH Memory Size: 384 kB Interface: I2C, UART RAM Size: 32 kB Number of Pins: 100 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 20 MHz Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.85 V Number of Programmable I/O: 84 Number of Timers/Counters: 8

Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1102968-UPD70F3717GC-8EA-A
Mounting: SMD (SMT)
Frequency: 20 MHz
Operating Supply Voltage: 3.3 V
Memory Type: FLASH
Memory Size: 384 kB
Interface: I2C, UART
RAM Size: 32 kB
Number of Pins: 100
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 20 MHz
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 32 b
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.85 V
Number of Programmable I/O: 84
Number of Timers/Counters: 8

Buy Now
32-bit 384KB 3.3V Embedded Microcontroller MCU - 685-UPD70F3717GC-8EA-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 384KB 3.3V Embedded Microcontroller MCU
685-UPD70F3717GC-8EA-A
32-bit 384KB 3.3V Embedded Microcontroller MCU 685-UPD70F3717GC-8EA-A
MCU 32-bit V850ES RISC 384KB Flash 3.3V 100-Pin LQFP Product overview: UPD70F3717GC-8EA-A from NEC Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 384KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 384KB, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD70F3717GC-8EA -A can be used for catalog matching and distributor lookup.

MCU 32-bit V850ES RISC 384KB Flash 3.3V 100-Pin LQFP Product overview: UPD70F3717GC-8EA-A from NEC Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 384KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 384KB, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD70F3717GC-8EA-A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1102968-UPD70F3717GC-8EA-A 685-UPD70F3717GC-8EA-A
Product Name Embedded - Embedded - Microcontrollers - UPD70F3717GC-8EA-A 32-bit 384KB 3.3V Embedded Microcontroller MCU
Data Bus 32 Bit 32 Bit
Number 8
RAM 0.0320 KB 32 KB
Supply Voltage 3.3 volts 3.3 volts
Serial Interface I²C; UART; I2C, UART I2C, UART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C164SL8R25MCAHXUMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Embedded - Microcontrollers - 73S1209F-68IM/F - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details