Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1102967-UPD70F3702GK
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Type: FLASH
Memory Size: 64 kB
Interface: UART
RAM Size: 12 kB
Categories: OEM Parts(T-Z)
Case / Package: TQFP
Max Frequency: 20 MHz
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 32 b
Lead Free: Yes
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Number of Programmable I/O: 67
Number of Timers/Counters: 6
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1102967-UPD70F3702GK-9EU-A |
| Product Name | OEM Parts - OEM Parts (T - Z) - UPD70F3702GK-9EU-A |