NEC Corporation 32-bit Embedded Microcontroller MCU UPD70F3329GC-8BS-A

Description
The V850ES/IK1 is a 32-bit single-chip microcontroller that includes the V850ES CPU core and peripheral functions... Product overview: UPD70F3329GC-8BS-A from NEC Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD70F3329GC-8BS -A can be used for catalog matching and distributor lookup.
Request a Quote
Description
The V850ES/IK1 is a 32-bit single-chip microcontroller that includes the V850ES CPU core and peripheral functions... Product overview: UPD70F3329GC-8BS-A from NEC Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD70F3329GC-8BS -A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
32-bit Embedded Microcontroller MCU - 685-UPD70F3329GC-8BS-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit Embedded Microcontroller MCU
685-UPD70F3329GC-8BS-A
32-bit Embedded Microcontroller MCU 685-UPD70F3329GC-8BS-A
The V850ES/IK1 is a 32-bit single-chip microcontroller that includes the V850ES CPU core and peripheral functions... Product overview: UPD70F3329GC-8BS-A from NEC Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD70F3329GC-8BS -A can be used for catalog matching and distributor lookup.

The V850ES/IK1 is a 32-bit single-chip microcontroller that includes the V850ES CPU core and peripheral functions... Product overview: UPD70F3329GC-8BS-A from NEC Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD70F3329GC-8BS-A can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - UPD70F3329GC-8BS-A - 1102932-UPD70F3329GC-8BS-A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD70F3329GC-8BS-A
1102932-UPD70F3329GC-8BS-A
Embedded - Embedded - Microcontrollers - UPD70F3329GC-8BS-A 1102932-UPD70F3329GC-8BS-A
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102932-UPD70F3329GC -8BS-A Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: FLASH Memory Size: 128 kB Interface: UART RAM Size: 6 kB Number of Pins: 64 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 32 MHz Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Number of Programmable I/O: 39 Number of UART Channels: 2 Number of Timers/Counters: 7

Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1102932-UPD70F3329GC-8BS-A
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Type: FLASH
Memory Size: 128 kB
Interface: UART
RAM Size: 6 kB
Number of Pins: 64
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 32 MHz
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 32 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Number of Programmable I/O: 39
Number of UART Channels: 2
Number of Timers/Counters: 7

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-UPD70F3329GC-8BS-A 1102932-UPD70F3329GC-8BS-A
Product Name 32-bit Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - UPD70F3329GC-8BS-A
Data Bus 32 Bit 32 Bit
RAM 6 KB 0.0060 KB
Supply Voltage 5 volts 5 volts
Serial Interface UART UART; UART
Package Type Other; LQFP QFP; Other; LQFP
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details