Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1102888-UPD6P9M1MC-5
Mounting: SMD (SMT)
Frequency: 4.5 MHz
Number of Bits: 4
Categories: OEM Parts(T-Z)
Case / Package: SSOP
Alternative Parts (Cross-Reference): UPD6P9M1MC-5A4UPD6P9
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1102888-UPD6P9M1MC-5A4 |
| Product Name | OEM Parts - OEM Parts (T - Z) - UPD6P9M1MC-5A4 |