California Eastern Laboratories - CEL RF Switches - UPD5904T7K-E2-A UPD5904T7K-E2-A

Description
Manufacturer: CEL Win Source Part Number: 104807-UPD5904T7K-E2 -A Packaging: Cut Reel Features: DC Blocked Impedance: 50 Ohm Circuit: SP4T Topology: Reflective Frequency - Lower: 50MHz Frequency - Upper: 6GHz Isolation @ Frequency: 20dB @ 6GHz (typ) Insertion Loss @ Frequency: 0.75dB @ 6GHz RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 12-QFN (2x2) Supply Voltage - Operating: 2.3 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 104807-UPD5904T7K-E2 -A Packaging: Cut Reel Features: DC Blocked Impedance: 50 Ohm Circuit: SP4T Topology: Reflective Frequency - Lower: 50MHz Frequency - Upper: 6GHz Isolation @ Frequency: 20dB @ 6GHz (typ) Insertion Loss @ Frequency: 0.75dB @ 6GHz RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 12-QFN (2x2) Supply Voltage - Operating: 2.3 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPD5904T7K-E2-A - 104807-UPD5904T7K-E2-A - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - UPD5904T7K-E2-A
104807-UPD5904T7K-E2-A
RF Switches - UPD5904T7K-E2-A 104807-UPD5904T7K-E2-A
Manufacturer: CEL Win Source Part Number: 104807-UPD5904T7K-E2 -A Packaging: Cut Reel Features: DC Blocked Impedance: 50 Ohm Circuit: SP4T Topology: Reflective Frequency - Lower: 50MHz Frequency - Upper: 6GHz Isolation @ Frequency: 20dB @ 6GHz (typ) Insertion Loss @ Frequency: 0.75dB @ 6GHz RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 12-QFN (2x2) Supply Voltage - Operating: 2.3 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 104807-UPD5904T7K-E2-A
Packaging: Cut Reel
Features: DC Blocked
Impedance: 50 Ohm
Circuit: SP4T
Topology: Reflective
Frequency - Lower: 50MHz
Frequency - Upper: 6GHz
Isolation @ Frequency: 20dB @ 6GHz (typ)
Insertion Loss @ Frequency: 0.75dB @ 6GHz
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 12-QFN (2x2)
Supply Voltage - Operating: 2.3 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 104807-UPD5904T7K-E2-A
Product Name RF Switches - UPD5904T7K-E2-A
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-374 5315TC-374XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details