California Eastern Laboratories - CEL RF Switches - UPD5713TK UPD5713TK

Description
Manufacturer: CEL Win Source Part Number: UPD5713TK-E2-A-39250 6 Packaging: Reel Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 50MHz Frequency - Upper: 2.5GHz Isolation @ Frequency: 22.5dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 0.95dB @ 2.5GHz P1dB: 21dBm (typ) IP1dB RF Type: 802.15.1/Bluetooth, Cellular, PCS, WLAN, WLL Part Status: Obsolete Categories: RF/IF and RFID Voltage - Supply: 1.8 V ~ 3.6 V Supplier Device Package: 6-Minimold Temperature Range - Operating: -45°C ~ 85°C Case: 6-SMD, Flat Leads Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: UPD5713TK-E2-A-39250 6 Packaging: Reel Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 50MHz Frequency - Upper: 2.5GHz Isolation @ Frequency: 22.5dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 0.95dB @ 2.5GHz P1dB: 21dBm (typ) IP1dB RF Type: 802.15.1/Bluetooth, Cellular, PCS, WLAN, WLL Part Status: Obsolete Categories: RF/IF and RFID Voltage - Supply: 1.8 V ~ 3.6 V Supplier Device Package: 6-Minimold Temperature Range - Operating: -45°C ~ 85°C Case: 6-SMD, Flat Leads Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPD5713TK - UPD5713TK-E2-A-392506 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - UPD5713TK
UPD5713TK-E2-A-392506
RF Switches - UPD5713TK UPD5713TK-E2-A-392506
Manufacturer: CEL Win Source Part Number: UPD5713TK-E2-A-39250 6 Packaging: Reel Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 50MHz Frequency - Upper: 2.5GHz Isolation @ Frequency: 22.5dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 0.95dB @ 2.5GHz P1dB: 21dBm (typ) IP1dB RF Type: 802.15.1/Bluetooth, Cellular, PCS, WLAN, WLL Part Status: Obsolete Categories: RF/IF and RFID Voltage - Supply: 1.8 V ~ 3.6 V Supplier Device Package: 6-Minimold Temperature Range - Operating: -45°C ~ 85°C Case: 6-SMD, Flat Leads Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: UPD5713TK-E2-A-392506
Packaging: Reel
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: 50MHz
Frequency - Upper: 2.5GHz
Isolation @ Frequency: 22.5dB @ 2.5GHz (typ)
Insertion Loss @ Frequency: 0.95dB @ 2.5GHz
P1dB: 21dBm (typ) IP1dB
RF Type: 802.15.1/Bluetooth, Cellular, PCS, WLAN, WLL
Part Status: Obsolete
Categories: RF/IF and RFID
Voltage - Supply: 1.8 V ~ 3.6 V
Supplier Device Package: 6-Minimold
Temperature Range - Operating: -45°C ~ 85°C
Case: 6-SMD, Flat Leads
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number UPD5713TK-E2-A-392506
Product Name RF Switches - UPD5713TK
Operating Temperature -45 to 85 C (-49 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-725 4513TC-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details