NEC Corporation Memory - RAM - UPD444008LLE-A12-A UPD444008LLE-A12-A

Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102752-UPD444008LLE -A12-A Number of Ports: 1 Operating Supply Voltage: 3.3 V Access Time: 12 ns Density: 4 Mb Number of Words: 512000 Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 36 Categories: RAM Alternative Parts (Cross-Reference): 71V424S12YG; AS7C34096A-12JIN; AS7C34096A-12JCN; 71V424S12YGI8; 71V424S12YGI; R1RW0408DGE-2PR#B0UP D444008LLE-A12(A); UPD444008LLEA12A; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Nominal Supply Current: 155 mA Address Bus Width: 19 b
Request a Quote
Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102752-UPD444008LLE -A12-A Number of Ports: 1 Operating Supply Voltage: 3.3 V Access Time: 12 ns Density: 4 Mb Number of Words: 512000 Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 36 Categories: RAM Alternative Parts (Cross-Reference): 71V424S12YG; AS7C34096A-12JIN; AS7C34096A-12JCN; 71V424S12YGI8; 71V424S12YGI; R1RW0408DGE-2PR#B0UP D444008LLE-A12(A); UPD444008LLEA12A; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Nominal Supply Current: 155 mA Address Bus Width: 19 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - UPD444008LLE-A12-A - 1102752-UPD444008LLE-A12-A - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - UPD444008LLE-A12-A
1102752-UPD444008LLE-A12-A
Memory - RAM - UPD444008LLE-A12-A 1102752-UPD444008LLE-A12-A
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102752-UPD444008LLE -A12-A Number of Ports: 1 Operating Supply Voltage: 3.3 V Access Time: 12 ns Density: 4 Mb Number of Words: 512000 Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 36 Categories: RAM Alternative Parts (Cross-Reference): 71V424S12YG; AS7C34096A-12JIN; AS7C34096A-12JCN; 71V424S12YGI8; 71V424S12YGI; R1RW0408DGE-2PR#B0UP D444008LLE-A12(A); UPD444008LLEA12A; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Nominal Supply Current: 155 mA Address Bus Width: 19 b

Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1102752-UPD444008LLE-A12-A
Number of Ports: 1
Operating Supply Voltage: 3.3 V
Access Time: 12 ns
Density: 4 Mb
Number of Words: 512000
Sync/Async: Asynchronous
Word Size: 8 b
Number of Pins: 36
Categories: RAM
Alternative Parts (Cross-Reference): 71V424S12YG; AS7C34096A-12JIN; AS7C34096A-12JCN; 71V424S12YGI8; 71V424S12YGI; R1RW0408DGE-2PR#B0UPD444008LLE-A12(A); UPD444008LLEA12A;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Nominal Supply Current: 155 mA
Address Bus Width: 19 b

Buy Now
3.3V Memory IC and Storage Component - 774-UPD444008LLE-A12-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Memory IC and Storage Component
774-UPD444008LLE-A12-A
3.3V Memory IC and Storage Component 774-UPD444008LLE-A12-A
SRAM Chip Async Single 3.3V 4M-bit 512K x 8 12ns 36-Pin SOJ Product overview: UPD444008LLE-A12-A from NEC Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-UPD444008LLE-A12 -A can be used for catalog matching and distributor lookup.

SRAM Chip Async Single 3.3V 4M-bit 512K x 8 12ns 36-Pin SOJ Product overview: UPD444008LLE-A12-A from NEC Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-UPD444008LLE-A12-A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1102752-UPD444008LLE-A12-A 774-UPD444008LLE-A12-A
Product Name Memory - RAM - UPD444008LLE-A12-A 3.3V Memory IC and Storage Component
Memory Category SRAM Chip SRAM Chip
Access Time 12 ns 12 ns
Operating Temperature 0 C (32 F) 0 C (32 F)
Density 4000 kbits 4000 kbits
Pins 36 36
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Integrated Circuits (ICs) - Memory - Memory - NMC27C256BN150 - Acme Chip Technology Co., Limited
Specs
Memory Category EPROM; Non-Volatile
Density 256 kbits
Supply Voltage 28-DIP (0.600, 15.24mm)
View Details
2 suppliers
Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details