NEC Corporation Embedded - Embedded - Microprocessors - UPD30210GD-167 UPD30210GD-167

Description
Manufacturer: NEC Win Source Part Number: 391770-UPD30210GD-16 7 Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NEC Win Source Part Number: 391770-UPD30210GD-16 7 Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - UPD30210GD-167 - 391770-UPD30210GD-167 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - UPD30210GD-167
391770-UPD30210GD-167
Embedded - Embedded - Microprocessors - UPD30210GD-167 391770-UPD30210GD-167
Manufacturer: NEC Win Source Part Number: 391770-UPD30210GD-16 7 Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: NEC
Win Source Part Number: 391770-UPD30210GD-167
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now
Embedded Microprocessor MPU - 694-UPD30210GD-167 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-UPD30210GD-167
Embedded Microprocessor MPU 694-UPD30210GD-167
Product overview: UPD30210GD-167 from NEC Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-UPD30210GD-167 can be used for catalog matching and distributor lookup.

Product overview: UPD30210GD-167 from NEC Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-UPD30210GD-167 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 391770-UPD30210GD-167 694-UPD30210GD-167
Product Name Embedded - Embedded - Microprocessors - UPD30210GD-167 Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25PPC405GP-3BC200C - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 405
View Details
AM3352 Sitara Processor - AM3352BZCE60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
400MHZ Embedded Microprocessor MPU - 694-AT91SAM9G20B-CFU - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1 V
Package Type Other; Tray
Pin Count 247
View Details
5 suppliers