California Eastern Laboratories - CEL RF Amplifiers - UPC8232T5N-E2-A UPC8232T5N-E2-A

Description
Manufacturer: CEL Win Source Part Number: 1116554-UPC8232T5N-E 2-A Packaging: Reel - TR Test Frequency: 1575.42MHz Frequency: 1575.42MHz Gain: 15dB to 19dB Noise Figure: 0.95dB P1dB: -21dBm RF Type: GPS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-TSON Supply Voltage - Operating: 2.5 V to 3.3 V Operating Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1116554-UPC8232T5N-E 2-A Packaging: Reel - TR Test Frequency: 1575.42MHz Frequency: 1575.42MHz Gain: 15dB to 19dB Noise Figure: 0.95dB P1dB: -21dBm RF Type: GPS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-TSON Supply Voltage - Operating: 2.5 V to 3.3 V Operating Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC8232T5N-E2-A
1116554-UPC8232T5N-E2-A
RF Amplifiers - UPC8232T5N-E2-A 1116554-UPC8232T5N-E2-A
Manufacturer: CEL Win Source Part Number: 1116554-UPC8232T5N-E 2-A Packaging: Reel - TR Test Frequency: 1575.42MHz Frequency: 1575.42MHz Gain: 15dB to 19dB Noise Figure: 0.95dB P1dB: -21dBm RF Type: GPS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-TSON Supply Voltage - Operating: 2.5 V to 3.3 V Operating Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1116554-UPC8232T5N-E2-A
Packaging: Reel - TR
Test Frequency: 1575.42MHz
Frequency: 1575.42MHz
Gain: 15dB to 19dB
Noise Figure: 0.95dB
P1dB: -21dBm
RF Type: GPS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 6-TSON
Supply Voltage - Operating: 2.5 V to 3.3 V
Operating Supply Current: 3mA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1116554-UPC8232T5N-E2-A
Product Name RF Amplifiers - UPC8232T5N-E2-A
Applications RF Microwave
Frequency Range 1575 MHz
Minimum Gain 15 to 19 dB
Maximum Gain 15 to 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
RF Amplifiers - 448-BGA9V1MN9E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 3300 to 4200 MHz
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
Specs
Applications RF Microwave
View Details