California Eastern Laboratories - CEL RF Amplifiers - UPC8215TU-E2 UPC8215TU-E2

Description
Manufacturer: California Eastern Labs Win Source Part Number: 1277721-UPC8215TU-E2 Manufacturer Homepage: www.cel.com Alternative Parts (Cross-Reference): UPC8215TU; UPC8215TU-E2-A; uPC8240T6N; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: California Eastern Labs Win Source Part Number: 1277721-UPC8215TU-E2 Manufacturer Homepage: www.cel.com Alternative Parts (Cross-Reference): UPC8215TU; UPC8215TU-E2-A; uPC8240T6N; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC8215TU-E2
1277721-UPC8215TU-E2
RF Amplifiers - UPC8215TU-E2 1277721-UPC8215TU-E2
Manufacturer: California Eastern Labs Win Source Part Number: 1277721-UPC8215TU-E2 Manufacturer Homepage: www.cel.com Alternative Parts (Cross-Reference): UPC8215TU; UPC8215TU-E2-A; uPC8240T6N; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: California Eastern Labs
Win Source Part Number: 1277721-UPC8215TU-E2
Manufacturer Homepage: www.cel.com
Alternative Parts (Cross-Reference): UPC8215TU; UPC8215TU-E2-A; uPC8240T6N;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1277721-UPC8215TU-E2
Product Name RF Amplifiers - UPC8215TU-E2
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AGB3306S24Q1 - 911223-AGB3306S24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; SOT-89
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifier Systems - NLAS-100-18000-35-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 18000 MHz
Minimum Gain 35 dB
View Details
Low Noise Amplifier MMICs - LTE / 3G LNAs - BGAV1A10 - Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
View Details