California Eastern Laboratories - CEL RF Amplifiers - UPC8211TK-E2-A UPC8211TK-E2-A

Description
Manufacturer: CEL Win Source Part Number: 036115-UPC8211TK-E2- A Packaging: Cut Reel Test Frequency: 1575.42MHz Frequency: 1575.42MHz Gain: 15.5dB to 21.5dB Noise Figure: 1.3dB to 1.5dB P1dB: -6dBm RF Type: GPS Family Name: uPC8211TK Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-Minimold Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 3.5mA to 4.5mA Alternative Parts (Cross-Reference): MAX2689LEWS+T10; MAX2689EWS+; MAX2689LEWS+T; Introduction Date: July 24, 2003 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 036115-UPC8211TK-E2- A Packaging: Cut Reel Test Frequency: 1575.42MHz Frequency: 1575.42MHz Gain: 15.5dB to 21.5dB Noise Figure: 1.3dB to 1.5dB P1dB: -6dBm RF Type: GPS Family Name: uPC8211TK Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-Minimold Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 3.5mA to 4.5mA Alternative Parts (Cross-Reference): MAX2689LEWS+T10; MAX2689EWS+; MAX2689LEWS+T; Introduction Date: July 24, 2003 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC8211TK-E2-A
036115-UPC8211TK-E2-A
RF Amplifiers - UPC8211TK-E2-A 036115-UPC8211TK-E2-A
Manufacturer: CEL Win Source Part Number: 036115-UPC8211TK-E2- A Packaging: Cut Reel Test Frequency: 1575.42MHz Frequency: 1575.42MHz Gain: 15.5dB to 21.5dB Noise Figure: 1.3dB to 1.5dB P1dB: -6dBm RF Type: GPS Family Name: uPC8211TK Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-Minimold Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 3.5mA to 4.5mA Alternative Parts (Cross-Reference): MAX2689LEWS+T10; MAX2689EWS+; MAX2689LEWS+T; Introduction Date: July 24, 2003 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 036115-UPC8211TK-E2-A
Packaging: Cut Reel
Test Frequency: 1575.42MHz
Frequency: 1575.42MHz
Gain: 15.5dB to 21.5dB
Noise Figure: 1.3dB to 1.5dB
P1dB: -6dBm
RF Type: GPS
Family Name: uPC8211TK
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 6-Minimold
Supply Voltage - Operating: 2.7 V to 3.3 V
Operating Supply Current: 3.5mA to 4.5mA
Alternative Parts (Cross-Reference): MAX2689LEWS+T10; MAX2689EWS+; MAX2689LEWS+T;
Introduction Date: July 24, 2003
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 036115-UPC8211TK-E2-A
Product Name RF Amplifiers - UPC8211TK-E2-A
Applications RF Microwave
Frequency Range 1575 MHz
Minimum Gain 15.5 to 21.5 dB
Maximum Gain 15.5 to 21.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA1022D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 8500 to 11000 MHz
View Details
GPS / GLONASS / COMPASS LNA - BGA925L6 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 1550 to 1615 MHz
Minimum Gain 15.8 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details