California Eastern Laboratories - CEL RF Evaluation and Development Kits, Boards - UPC8187TB-EV08 UPC8187TB-EV08

Description
Manufacturer: CEL Win Source Part Number: 798829-UPC8187TB-EV0 8 Type: Upconverter, MMIC For Use With/Related Products: UPC8187TB@800MHz Frequency: 800MHz ~ 2.5GHz Part Status: Obsolete(EOL) Supplied Contents: Board Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 798829-UPC8187TB-EV0 8 Type: Upconverter, MMIC For Use With/Related Products: UPC8187TB@800MHz Frequency: 800MHz ~ 2.5GHz Part Status: Obsolete(EOL) Supplied Contents: Board Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Evaluation and Development Kits, Boards - UPC8187TB-EV08 - 798829-UPC8187TB-EV08 - Win Source Electronics
Laguna Hills, CA, United States
RF Evaluation and Development Kits, Boards - UPC8187TB-EV08
798829-UPC8187TB-EV08
RF Evaluation and Development Kits, Boards - UPC8187TB-EV08 798829-UPC8187TB-EV08
Manufacturer: CEL Win Source Part Number: 798829-UPC8187TB-EV0 8 Type: Upconverter, MMIC For Use With/Related Products: UPC8187TB@800MHz Frequency: 800MHz ~ 2.5GHz Part Status: Obsolete(EOL) Supplied Contents: Board Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 798829-UPC8187TB-EV08
Type: Upconverter, MMIC
For Use With/Related Products: UPC8187TB@800MHz
Frequency: 800MHz ~ 2.5GHz
Part Status: Obsolete(EOL)
Supplied Contents: Board
Categories: RF/IF and RFID
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 798829-UPC8187TB-EV08
Product Name RF Evaluation and Development Kits, Boards - UPC8187TB-EV08
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - ASY-MDEV-GPS-SG-DB-ND - DigiKey
Specs
Supported System GPS; Navigation
View Details
2 suppliers
ZED-X20P - simpleRTK 4 Optimum - AS-RTK4-X20P-L1256-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Expansion Boards, Daughter Cards - 448-BTS70902EPLDAUGHBRDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
Development Tool Accessories - 2305151 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details