NEC Corporation Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UPC815C-A UPC815C-A

Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013205-UPC815C-A Number of Circuits: 1 Mounting: SMD (SMT) Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: PDIP Alternative Parts (Cross-Reference): MCP601-I/P; MCP6041-I/P; MCP606-I/P; LM331AN/NOPB; LF398N/NOPB; LF398AN/NOPB; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant
Request a Quote
Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013205-UPC815C-A Number of Circuits: 1 Mounting: SMD (SMT) Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: PDIP Alternative Parts (Cross-Reference): MCP601-I/P; MCP6041-I/P; MCP606-I/P; LM331AN/NOPB; LF398N/NOPB; LF398AN/NOPB; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UPC815C-A - 1013205-UPC815C-A - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UPC815C-A
1013205-UPC815C-A
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UPC815C-A 1013205-UPC815C-A
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013205-UPC815C-A Number of Circuits: 1 Mounting: SMD (SMT) Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: PDIP Alternative Parts (Cross-Reference): MCP601-I/P; MCP6041-I/P; MCP606-I/P; LM331AN/NOPB; LF398N/NOPB; LF398AN/NOPB; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant

Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1013205-UPC815C-A
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: PDIP
Alternative Parts (Cross-Reference): MCP601-I/P; MCP6041-I/P; MCP606-I/P; LM331AN/NOPB; LF398N/NOPB; LF398AN/NOPB;
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant

Buy Now
20V Operational Amplifier IC - 687-UPC815C-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V Operational Amplifier IC
687-UPC815C-A
20V Operational Amplifier IC 687-UPC815C-A
OP Amp Single GP 20V 8-Pin PDIP Product overview: UPC815C-A from NEC Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-UPC815C-A can be used for catalog matching and distributor lookup.

OP Amp Single GP 20V 8-Pin PDIP Product overview: UPC815C-A from NEC Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-UPC815C-A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1013205-UPC815C-A 687-UPC815C-A
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UPC815C-A 20V Operational Amplifier IC
Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

INA101 Very High Accuracy Instrumentation Amplifier - INA101KU - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
10 suppliers
Op Amps - 1898720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 14
View Details
Dual 5V Rail-to-Rail Precision Operational Amplifier - ALD2702APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers