NEC Corporation OEM Parts - OEM Parts (T - Z) - UPC8152TB-E3 UPC8152TB-E3

Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960834-UPC8152TB-E3 Noise Figure: 4.5 dB Number of Channels: 1 Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 270 mW Nominal Supply Current: 7.1 mA
Request a Quote
Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960834-UPC8152TB-E3 Noise Figure: 4.5 dB Number of Channels: 1 Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 270 mW Nominal Supply Current: 7.1 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - UPC8152TB-E3 - 960834-UPC8152TB-E3 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - UPC8152TB-E3
960834-UPC8152TB-E3
OEM Parts - OEM Parts (T - Z) - UPC8152TB-E3 960834-UPC8152TB-E3
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960834-UPC8152TB-E3 Noise Figure: 4.5 dB Number of Channels: 1 Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 270 mW Nominal Supply Current: 7.1 mA

Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 960834-UPC8152TB-E3
Noise Figure: 4.5 dB
Number of Channels: 1
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 270 mW
Nominal Supply Current: 7.1 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 960834-UPC8152TB-E3
Product Name OEM Parts - OEM Parts (T - Z) - UPC8152TB-E3
Unlock Full Specs
to access all available technical data