California Eastern Laboratories - CEL RF Evaluation and Development Kits, Boards - UPC8151TB-EV09 UPC8151TB-EV09

Description
Manufacturer: CEL Win Source Part Number: 1116545-UPC8151TB-EV 09 Type: Amplifier For Use With/Related Products: UPC8151TB@900MHz Frequency: 100MHz to 1.9GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1116545-UPC8151TB-EV 09 Type: Amplifier For Use With/Related Products: UPC8151TB@900MHz Frequency: 100MHz to 1.9GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Evaluation and Development Kits, Boards - UPC8151TB-EV09 - 1116545-UPC8151TB-EV09 - Win Source Electronics
Laguna Hills, CA, United States
RF Evaluation and Development Kits, Boards - UPC8151TB-EV09
1116545-UPC8151TB-EV09
RF Evaluation and Development Kits, Boards - UPC8151TB-EV09 1116545-UPC8151TB-EV09
Manufacturer: CEL Win Source Part Number: 1116545-UPC8151TB-EV 09 Type: Amplifier For Use With/Related Products: UPC8151TB@900MHz Frequency: 100MHz to 1.9GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: CEL
Win Source Part Number: 1116545-UPC8151TB-EV09
Type: Amplifier
For Use With/Related Products: UPC8151TB@900MHz
Frequency: 100MHz to 1.9GHz
Supplied Contents: Board
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1116545-UPC8151TB-EV09
Product Name RF Evaluation and Development Kits, Boards - UPC8151TB-EV09
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 2010721 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Medium Range Radio - RTK Starter Kit - AS-STARTKIT-MR-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details