NEC Corporation 16V Operational Amplifier IC UPC813C-A

Description
Op Amp Single GP ±16V 8-Pin PDIP Product overview: UPC813C-A from NEC Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-UPC813C-A can be used for catalog matching and distributor lookup.
Request a Quote
Description
Op Amp Single GP ±16V 8-Pin PDIP Product overview: UPC813C-A from NEC Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-UPC813C-A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16V Operational Amplifier IC - 687-UPC813C-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16V Operational Amplifier IC
687-UPC813C-A
16V Operational Amplifier IC 687-UPC813C-A
Op Amp Single GP ±16V 8-Pin PDIP Product overview: UPC813C-A from NEC Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-UPC813C-A can be used for catalog matching and distributor lookup.

Op Amp Single GP ±16V 8-Pin PDIP Product overview: UPC813C-A from NEC Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-UPC813C-A can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UPC813C-A - 1024052-UPC813C-A - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UPC813C-A
1024052-UPC813C-A
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UPC813C-A 1024052-UPC813C-A
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024052-UPC813C-A Number of Circuits: 1 Mounting: SMD (SMT) Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: PDIP Alternative Parts (Cross-Reference): MCP601-I/P; MCP6041-I/P; MCP606-I/P; LM331AN/NOPB; LF398N/NOPB; LF398AN/NOPB; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant

Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024052-UPC813C-A
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: PDIP
Alternative Parts (Cross-Reference): MCP601-I/P; MCP6041-I/P; MCP606-I/P; LM331AN/NOPB; LF398N/NOPB; LF398AN/NOPB;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-UPC813C-A 1024052-UPC813C-A
Product Name 16V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UPC813C-A
Standards RoHS RoHS
Unlock Full Specs
to access all available technical data