California Eastern Laboratories - CEL RF Evaluation and Development Kits, Boards - UPC8128TB-EV09 UPC8128TB-EV09

Description
Manufacturer: CEL Win Source Part Number: UPC8128TB-EV09-39112 3 Type: Amplifier Frequency: 100MHz ~ 1.9GHz Part Status: Obsolete Supplied Contents: Board Categories: RF/IF and RFID Related Parts: UPC8128TB@900MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: UPC8128TB-EV09-39112 3 Type: Amplifier Frequency: 100MHz ~ 1.9GHz Part Status: Obsolete Supplied Contents: Board Categories: RF/IF and RFID Related Parts: UPC8128TB@900MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Evaluation and Development Kits, Boards - UPC8128TB-EV09 - UPC8128TB-EV09-391123 - Win Source Electronics
Laguna Hills, CA, United States
RF Evaluation and Development Kits, Boards - UPC8128TB-EV09
UPC8128TB-EV09-391123
RF Evaluation and Development Kits, Boards - UPC8128TB-EV09 UPC8128TB-EV09-391123
Manufacturer: CEL Win Source Part Number: UPC8128TB-EV09-39112 3 Type: Amplifier Frequency: 100MHz ~ 1.9GHz Part Status: Obsolete Supplied Contents: Board Categories: RF/IF and RFID Related Parts: UPC8128TB@900MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: UPC8128TB-EV09-391123
Type: Amplifier
Frequency: 100MHz ~ 1.9GHz
Part Status: Obsolete
Supplied Contents: Board
Categories: RF/IF and RFID
Related Parts: UPC8128TB@900MHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number UPC8128TB-EV09-391123
Product Name RF Evaluation and Development Kits, Boards - UPC8128TB-EV09
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2018085 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; Convenient to plugin 3P modules, Supports 3.3V, 5V operating voltage, SPI interface
Ports SPI; Wireless
View Details
Sensor Module, I2C, 5-95% Rh, Pth; Silicon Manufacturer Te Connectivity Sensors - 51AC2650 - Newark, An Avnet Company
Specs
Category Developement Board
Supported System Sensor
Manufacturer Sensor Solutions - TE Connectivity; Other
View Details
RF, RFID, Wireless Evaluation Boards - 448-CYALKIT-E02-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers