California Eastern Laboratories - CEL RF Evaluation and Development Kits, Boards - UPC8106TB-EV09 UPC8106TB-EV09

Description
Manufacturer: CEL Win Source Part Number: 798827-UPC8106TB-EV0 9 Type: Upconverter For Use With/Related Products: UPC8106TB@900MHz Frequency: 400MHz ~ 2GHz Part Status: Obsolete(EOL) Supplied Contents: Board Family Name: UPC8106TB Categories: RF/IF and RFID ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 798827-UPC8106TB-EV0 9 Type: Upconverter For Use With/Related Products: UPC8106TB@900MHz Frequency: 400MHz ~ 2GHz Part Status: Obsolete(EOL) Supplied Contents: Board Family Name: UPC8106TB Categories: RF/IF and RFID ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Evaluation and Development Kits, Boards - UPC8106TB-EV09 - 798827-UPC8106TB-EV09 - Win Source Electronics
Laguna Hills, CA, United States
RF Evaluation and Development Kits, Boards - UPC8106TB-EV09
798827-UPC8106TB-EV09
RF Evaluation and Development Kits, Boards - UPC8106TB-EV09 798827-UPC8106TB-EV09
Manufacturer: CEL Win Source Part Number: 798827-UPC8106TB-EV0 9 Type: Upconverter For Use With/Related Products: UPC8106TB@900MHz Frequency: 400MHz ~ 2GHz Part Status: Obsolete(EOL) Supplied Contents: Board Family Name: UPC8106TB Categories: RF/IF and RFID ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 798827-UPC8106TB-EV09
Type: Upconverter
For Use With/Related Products: UPC8106TB@900MHz
Frequency: 400MHz ~ 2GHz
Part Status: Obsolete(EOL)
Supplied Contents: Board
Family Name: UPC8106TB
Categories: RF/IF and RFID
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF Development Tools - UPC8106TB-EV09 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Development Tools
UPC8106TB-EV09
RF Development Tools UPC8106TB-EV09
RF Development Tools For UPC8106TB-A at 900 MHz

RF Development Tools For UPC8106TB-A at 900 MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards
Product Number 798827-UPC8106TB-EV09 UPC8106TB-EV09
Product Name RF Evaluation and Development Kits, Boards - UPC8106TB-EV09 RF Development Tools
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,PHA-11+,50 OHM, 50-3000 MHz - TB-666-50-11+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 1743242 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Driver Circuit Board DCB.8.2500 - DCB.8.2500 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers