Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988577-UPC659AGS-E2
Number of Circuits: 1
Mounting: SMD (SMT)
Resolution: 1 B
Categories: OEM Parts(T-Z)
Case / Package: SOP
Sampling Rate: 20 Msps
Alternative Parts (Cross-Reference): UPC659AGS-E2UPC659AG
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 988577-UPC659AGS-E2 |
| Product Name | OEM Parts - OEM Parts (T - Z) - UPC659AGS-E2 |