Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1011289-UPC4741G2-E2
Number of Circuits: 4
Mounting: SMD (SMT)
Categories: OEM Parts(T-Z)
Case / Package: SOP
Alternative Parts (Cross-Reference): UPC4741G2-E2/JMUPC47
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1011289-UPC4741G2-E2/JM |
| Product Name | OEM Parts - OEM Parts (T - Z) - UPC4741G2-E2/JM |