Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1102555-UPC393C-AJM
Response Time: 1.3 µs
Number of Circuits: 2
Mounting: SMD (SMT)
Categories: OEM Parts(T-Z)
Case / Package: PDIP
Alternative Parts (Cross-Reference): UPC393C-AJMUPC393C-A
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1102555-UPC393C-AJM |
| Product Name | OEM Parts - OEM Parts (T - Z) - UPC393C-AJM |