NEC Corporation Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UPC3234GV-E1-A UPC3234GV-E1-A

Description
Manufacturer: NEC Win Source Part Number: 390614-UPC3234GV-E1- A Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NEC Win Source Part Number: 390614-UPC3234GV-E1- A Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UPC3234GV-E1-A - 390614-UPC3234GV-E1-A - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UPC3234GV-E1-A
390614-UPC3234GV-E1-A
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UPC3234GV-E1-A 390614-UPC3234GV-E1-A
Manufacturer: NEC Win Source Part Number: 390614-UPC3234GV-E1- A Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: NEC
Win Source Part Number: 390614-UPC3234GV-E1-A
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 390614-UPC3234GV-E1-A
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UPC3234GV-E1-A
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation, Op Amps, Buffer Amps - ALD2724EPBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 5 milliamps
Slew Rate 5 V/µs
View Details
4 suppliers
INA122 Single Supply, MicroPower Instrumentation Amplifier - INA122P - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
10 suppliers
Analog - MTLM118MD8 - Micross Components, Inc.
Micross Components, Inc.
View Details