Manufacturer: CEL
Win Source Part Number: 390611-UPC3231GV-E1-
Packaging: Cut Reel
Applications: Automatic Gain Control (AGC)
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 90MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 36mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Video Amp 1 Automatic Gain Control (AGC) 8-SSOP
Video Amp 1 Automatic Gain Control (AGC) 8-SSOP
IC AGC AMPLIFIER 5V 8-SSOP
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | 390611-UPC3231GV-E1-A | UPC3231GV-E1-A | UPC3231GV-E1-A |
| Product Name | Linear - Linear - Amplifiers - Video Amps and Modules - UPC3231GV-E1-A | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules |
| Package Type | SSOP; SOP; 8-SSOP | SSOP; SOP; 8-SSOP (0.126\", 3.20mm Width) |