California Eastern Laboratories - CEL RF Amplifiers - UPC3224TB-A UPC3224TB-A

Description
Manufacturer: CEL Win Source Part Number: 1116541-UPC3224TB-A Packaging: Bulk Test Frequency: 2.2GHz Frequency: 2.8GHz to 3.2GHz Gain: 18.5dB to 24.5dB Noise Figure: 4.3dB to 5.8dB P1dB: -8.5dBm (0.1mW) to -5.5dBm (0.3mW) RF Type: DBS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-SuperMiniMold Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 7mA to 12mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1116541-UPC3224TB-A Packaging: Bulk Test Frequency: 2.2GHz Frequency: 2.8GHz to 3.2GHz Gain: 18.5dB to 24.5dB Noise Figure: 4.3dB to 5.8dB P1dB: -8.5dBm (0.1mW) to -5.5dBm (0.3mW) RF Type: DBS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-SuperMiniMold Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 7mA to 12mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC3224TB-A
1116541-UPC3224TB-A
RF Amplifiers - UPC3224TB-A 1116541-UPC3224TB-A
Manufacturer: CEL Win Source Part Number: 1116541-UPC3224TB-A Packaging: Bulk Test Frequency: 2.2GHz Frequency: 2.8GHz to 3.2GHz Gain: 18.5dB to 24.5dB Noise Figure: 4.3dB to 5.8dB P1dB: -8.5dBm (0.1mW) to -5.5dBm (0.3mW) RF Type: DBS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-SuperMiniMold Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 7mA to 12mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1116541-UPC3224TB-A
Packaging: Bulk
Test Frequency: 2.2GHz
Frequency: 2.8GHz to 3.2GHz
Gain: 18.5dB to 24.5dB
Noise Figure: 4.3dB to 5.8dB
P1dB: -8.5dBm (0.1mW) to -5.5dBm (0.3mW)
RF Type: DBS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 6-SuperMiniMold
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 7mA to 12mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Amplifiers - UPC3224TB-A-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
UPC3224TB-A-ND
RF Amplifiers UPC3224TB-A-ND
RF Amplifier IC DBS 2.8GHz ~ 3.2GHz 6-SuperMiniMold

RF Amplifier IC DBS 2.8GHz ~ 3.2GHz 6-SuperMiniMold

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category RF Amplifiers RF Amplifiers
Product Number 1116541-UPC3224TB-A UPC3224TB-A-ND
Product Name RF Amplifiers - UPC3224TB-A RF Amplifiers
Applications RF Microwave DBS
Frequency Range 2800 to 3200 MHz 2800 to 3200 MHz
Minimum Gain 18.5 to 24.5 dB 18.5 dB
Maximum Gain 18.5 to 24.5 dB 24.5 dB
Noise Figure 4.3 to 5.8 dB 4.3 to 5.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - HFA3624IA1K - 873520-HFA3624IA1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-1000-2000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 1000 to 2000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers - BGA7M1N6E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications LTE
Frequency Range 1800 to 2200 MHz
View Details
4 suppliers