California Eastern Laboratories - CEL Evaluation and Demonstration Boards and Kits - UPC3218GV-EVAL UPC3218GV-EVAL

Description
Manufacturer: CEL Win Source Part Number: 798825-UPC3218GV-EVA L Series: NESAT II Main Purpose: Video, Amplifier, Single Part Status: Obsolete(EOL) Supplied Contents: Board(s) Primary Attributes: Automatic Gain Control (AGC) Embedded: No Utilized IC / Part: UPC3218 Secondary Attributes: 4.5V ~ 5.5V Supply Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 798825-UPC3218GV-EVA L Series: NESAT II Main Purpose: Video, Amplifier, Single Part Status: Obsolete(EOL) Supplied Contents: Board(s) Primary Attributes: Automatic Gain Control (AGC) Embedded: No Utilized IC / Part: UPC3218 Secondary Attributes: 4.5V ~ 5.5V Supply Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - UPC3218GV-EVAL - 798825-UPC3218GV-EVAL - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - UPC3218GV-EVAL
798825-UPC3218GV-EVAL
Evaluation and Demonstration Boards and Kits - UPC3218GV-EVAL 798825-UPC3218GV-EVAL
Manufacturer: CEL Win Source Part Number: 798825-UPC3218GV-EVA L Series: NESAT II Main Purpose: Video, Amplifier, Single Part Status: Obsolete(EOL) Supplied Contents: Board(s) Primary Attributes: Automatic Gain Control (AGC) Embedded: No Utilized IC / Part: UPC3218 Secondary Attributes: 4.5V ~ 5.5V Supply Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 798825-UPC3218GV-EVAL
Series: NESAT II
Main Purpose: Video, Amplifier, Single
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Primary Attributes: Automatic Gain Control (AGC)
Embedded: No
Utilized IC / Part: UPC3218
Secondary Attributes: 4.5V ~ 5.5V Supply
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 798825-UPC3218GV-EVAL
Product Name Evaluation and Demonstration Boards and Kits - UPC3218GV-EVAL
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation and Demonstration Boards and Kits - 448-BBTS500101LUA1TOBO1-ND - DigiKey
Specs
Category Developement Board
Supported System Power Distribution Switch (Load Switch)
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
Matrix Boards - 2189176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details