California Eastern Laboratories - CEL Evaluation and Demonstration Boards and Kits - UPC3217GV-EVAL UPC3217GV-EVAL

Description
Manufacturer: CEL Win Source Part Number: 770914-UPC3217GV-EVA L Series: NESAT II Main Purpose: Video, Amplifier, Single Part Status: Obsolete(EOL) Supplied Contents: Board(s) Primary Attributes: Automatic Gain Control (AGC) Embedded: No Utilized IC / Part: UPC3217 Secondary Attributes: 4.5V ~ 5.5V Supply Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 770914-UPC3217GV-EVA L Series: NESAT II Main Purpose: Video, Amplifier, Single Part Status: Obsolete(EOL) Supplied Contents: Board(s) Primary Attributes: Automatic Gain Control (AGC) Embedded: No Utilized IC / Part: UPC3217 Secondary Attributes: 4.5V ~ 5.5V Supply Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - UPC3217GV-EVAL - 770914-UPC3217GV-EVAL - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - UPC3217GV-EVAL
770914-UPC3217GV-EVAL
Evaluation and Demonstration Boards and Kits - UPC3217GV-EVAL 770914-UPC3217GV-EVAL
Manufacturer: CEL Win Source Part Number: 770914-UPC3217GV-EVA L Series: NESAT II Main Purpose: Video, Amplifier, Single Part Status: Obsolete(EOL) Supplied Contents: Board(s) Primary Attributes: Automatic Gain Control (AGC) Embedded: No Utilized IC / Part: UPC3217 Secondary Attributes: 4.5V ~ 5.5V Supply Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 770914-UPC3217GV-EVAL
Series: NESAT II
Main Purpose: Video, Amplifier, Single
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Primary Attributes: Automatic Gain Control (AGC)
Embedded: No
Utilized IC / Part: UPC3217
Secondary Attributes: 4.5V ~ 5.5V Supply
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 770914-UPC3217GV-EVAL
Product Name Evaluation and Demonstration Boards and Kits - UPC3217GV-EVAL
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK3B Fusion - AS-RTK3B-UM981-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,BFCN,FV1206-6,50 OHM - TB-712-D+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2380446 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF
Ports Wireless
View Details