NEC Corporation HOT - SALES and EOL Components - HOT - SALES and EOL Components (U - Z) - UPC29M05AT-E1-AZ UPC29M05AT-E1-AZ

Description
Manufacturer: NEC Win Source Part Number: 390526-UPC29M05AT-E1 -AZ Family Name: uPC29M05A Alternative Parts (Cross-Reference): TS1540CP50; TS39100CP50 RO; TS39100CP50; Introduction Date: May 18, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NEC Win Source Part Number: 390526-UPC29M05AT-E1 -AZ Family Name: uPC29M05A Alternative Parts (Cross-Reference): TS1540CP50; TS39100CP50 RO; TS39100CP50; Introduction Date: May 18, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HOT - SALES and EOL Components - HOT - SALES and EOL Components (U - Z) - UPC29M05AT-E1-AZ - 390526-UPC29M05AT-E1-AZ - Win Source Electronics
Laguna Hills, CA, United States
HOT - SALES and EOL Components - HOT - SALES and EOL Components (U - Z) - UPC29M05AT-E1-AZ
390526-UPC29M05AT-E1-AZ
HOT - SALES and EOL Components - HOT - SALES and EOL Components (U - Z) - UPC29M05AT-E1-AZ 390526-UPC29M05AT-E1-AZ
Manufacturer: NEC Win Source Part Number: 390526-UPC29M05AT-E1 -AZ Family Name: uPC29M05A Alternative Parts (Cross-Reference): TS1540CP50; TS39100CP50 RO; TS39100CP50; Introduction Date: May 18, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: NEC
Win Source Part Number: 390526-UPC29M05AT-E1-AZ
Family Name: uPC29M05A
Alternative Parts (Cross-Reference): TS1540CP50; TS39100CP50 RO; TS39100CP50;
Introduction Date: May 18, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 390526-UPC29M05AT-E1-AZ
Product Name HOT - SALES and EOL Components - HOT - SALES and EOL Components (U - Z) - UPC29M05AT-E1-AZ
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6275ELWTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
View Details
Voltage Regulators - 2412880 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details