NEC Corporation PMIC - PMIC - Voltage Regulators - Linear - UPC2912T-E1-AZ UPC2912T-E1-AZ

Description
Manufacturer: NEC Win Source Part Number: 742950-UPC2912T-E1-A Z Manufacturer Homepage: www.nec.com Reference case: TO-252 Reference Date Code: 05+ Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NEC Win Source Part Number: 742950-UPC2912T-E1-A Z Manufacturer Homepage: www.nec.com Reference case: TO-252 Reference Date Code: 05+ Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - UPC2912T-E1-AZ - 742950-UPC2912T-E1-AZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UPC2912T-E1-AZ
742950-UPC2912T-E1-AZ
PMIC - PMIC - Voltage Regulators - Linear - UPC2912T-E1-AZ 742950-UPC2912T-E1-AZ
Manufacturer: NEC Win Source Part Number: 742950-UPC2912T-E1-A Z Manufacturer Homepage: www.nec.com Reference case: TO-252 Reference Date Code: 05+ Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: NEC
Win Source Part Number: 742950-UPC2912T-E1-AZ
Manufacturer Homepage: www.nec.com
Reference case: TO-252
Reference Date Code: 05+
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 742950-UPC2912T-E1-AZ
Product Name PMIC - PMIC - Voltage Regulators - Linear - UPC2912T-E1-AZ
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2444525P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP3303AR-5 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.2000 amps
View Details
Supervisors - 2T09I50QDBVRG4Q - ODG (Origin Data Global)
Specs
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Motor Drivers, Controllers - A4984SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details