Manufacturer: CEL
Win Source Part Number: UPC2798GR-A-390429
Series: UPC2798GR
Packaging: Bulk
Frequency: 30MHz ~ 250MHz
Gain: 74dB
Noise Figure: 9dB
Current - Supply: 45mA
RF Type: QAM
Part Status: Obsolete
Secondary Attributes: Down Converter
Number of Mixers: 1
Categories: RF/IF and RFID
Voltage - Supply: 4.5 V ~ 5.5 V
Supplier Device Package: 20-SSOP
Case: 20-SSOP (0.173", 4.40mm Width)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC MIXR 30-250MHZ DWNCONV 20SSOP Product overview: UPC2798GR from CEL (California Eastern Laboratories) is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 250MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-UPC2798GR can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | RF Mixers | RF Mixers |
| Product Number | UPC2798GR-A-390429 | 861-UPC2798GR |
| Product Name | RF Mixers - UPC2798GR | 250MHZ Rf Mixer |
| RF | 30 to 250 MHz | 30 to 250 MHz |