Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004295-UPC277G2-A
Mounting: SMD (SMT)
Categories: Linear - Comparators
Case / Package: TO-220-3
Alternative Parts (Cross-Reference): UPC277G2-AUPC277G2A;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 1004295-UPC277G2-A |
| Product Name | Linear - Linear - Comparators - UPC277G2-A |
| RoHS Compliant | RoHS |