California Eastern Laboratories - CEL Electronic Wholesale - UPC2762TB-E3 UPC2762TB-E3

Description
Manufacturer: CEL Win Source Part Number: 1277617-UPC2762TB-E3 Packaging: Tape and Reel Test Frequency: 1.9GHz Frequency: 2.7GHz ~ 2.9GHz Gain: 11.5dB ~ 17.5dB Supply Current: 27mA ~ 35mA Noise Figure: 7dB ~ 9dB P1dB: 4.5dBm ~ 7dBm RF Type: Cellular, GPS, PCS Categories: RF/IF and RFID Supplier Device Package: SOT-363 Status: Obsolete Manufacturer Homepage: www.nec.com/ Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.3V
Request a Quote
Description
Manufacturer: CEL Win Source Part Number: 1277617-UPC2762TB-E3 Packaging: Tape and Reel Test Frequency: 1.9GHz Frequency: 2.7GHz ~ 2.9GHz Gain: 11.5dB ~ 17.5dB Supply Current: 27mA ~ 35mA Noise Figure: 7dB ~ 9dB P1dB: 4.5dBm ~ 7dBm RF Type: Cellular, GPS, PCS Categories: RF/IF and RFID Supplier Device Package: SOT-363 Status: Obsolete Manufacturer Homepage: www.nec.com/ Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - UPC2762TB-E3 - 1277617-UPC2762TB-E3 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - UPC2762TB-E3
1277617-UPC2762TB-E3
Electronic Wholesale - UPC2762TB-E3 1277617-UPC2762TB-E3
Manufacturer: CEL Win Source Part Number: 1277617-UPC2762TB-E3 Packaging: Tape and Reel Test Frequency: 1.9GHz Frequency: 2.7GHz ~ 2.9GHz Gain: 11.5dB ~ 17.5dB Supply Current: 27mA ~ 35mA Noise Figure: 7dB ~ 9dB P1dB: 4.5dBm ~ 7dBm RF Type: Cellular, GPS, PCS Categories: RF/IF and RFID Supplier Device Package: SOT-363 Status: Obsolete Manufacturer Homepage: www.nec.com/ Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.3V

Manufacturer: CEL
Win Source Part Number: 1277617-UPC2762TB-E3
Packaging: Tape and Reel
Test Frequency: 1.9GHz
Frequency: 2.7GHz ~ 2.9GHz
Gain: 11.5dB ~ 17.5dB
Supply Current: 27mA ~ 35mA
Noise Figure: 7dB ~ 9dB
P1dB: 4.5dBm ~ 7dBm
RF Type: Cellular, GPS, PCS
Categories: RF/IF and RFID
Supplier Device Package: SOT-363
Status: Obsolete
Manufacturer Homepage: www.nec.com/
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.3V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1277617-UPC2762TB-E3
Product Name Electronic Wholesale - UPC2762TB-E3
Frequency 2.70E9 to 2.90E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details