California Eastern Laboratories - CEL RF Amplifiers UPC2762TB-E3

Description
RF Amplifier IC Cellular, GPS, PCS 2.7GHz ~ 2.9GHz SOT-363
Request a Quote Datasheet
Description
RF Amplifier IC Cellular, GPS, PCS 2.7GHz ~ 2.9GHz SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - UPC2762TBTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
UPC2762TBTR-ND
RF Amplifiers UPC2762TBTR-ND
RF Amplifier IC Cellular, GPS, PCS 2.7GHz ~ 2.9GHz SOT-363

RF Amplifier IC Cellular, GPS, PCS 2.7GHz ~ 2.9GHz SOT-363

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number UPC2762TBTR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications Mobile / Wireless Systems; Cellular, GPS, PCS
Frequency Range 2700 to 2900 MHz
Minimum Gain 11.5 dB
Maximum Gain 17.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-CMD249P5-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 20000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 6-SuperMiniMold
View Details
2.4 GHz, 256 QAM Power Amplifier - SE2622L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 2400 to 2500 MHz
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details