California Eastern Laboratories - CEL RF Amplifiers - UPC2762T UPC2762T

Description
Manufacturer: CEL Win Source Part Number: 401236-UPC2762T Packaging: Reel - TR Test Frequency: 1.9GHz Frequency: 2.7GHz to 2.9GHz Gain: 11.5dB to 17.5dB Noise Figure: 7dB to 9dB P1dB: 4.5dBm (2.8mW) to 7dBm (5mW) RF Type: Cellular, GPS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 27mA to 35mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 401236-UPC2762T Packaging: Reel - TR Test Frequency: 1.9GHz Frequency: 2.7GHz to 2.9GHz Gain: 11.5dB to 17.5dB Noise Figure: 7dB to 9dB P1dB: 4.5dBm (2.8mW) to 7dBm (5mW) RF Type: Cellular, GPS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 27mA to 35mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC2762T
401236-UPC2762T
RF Amplifiers - UPC2762T 401236-UPC2762T
Manufacturer: CEL Win Source Part Number: 401236-UPC2762T Packaging: Reel - TR Test Frequency: 1.9GHz Frequency: 2.7GHz to 2.9GHz Gain: 11.5dB to 17.5dB Noise Figure: 7dB to 9dB P1dB: 4.5dBm (2.8mW) to 7dBm (5mW) RF Type: Cellular, GPS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 27mA to 35mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 401236-UPC2762T
Packaging: Reel - TR
Test Frequency: 1.9GHz
Frequency: 2.7GHz to 2.9GHz
Gain: 11.5dB to 17.5dB
Noise Figure: 7dB to 9dB
P1dB: 4.5dBm (2.8mW) to 7dBm (5mW)
RF Type: Cellular, GPS, PCS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-363
Supply Voltage - Operating: 2.7 V to 3.3 V
Operating Supply Current: 27mA to 35mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 401236-UPC2762T
Product Name RF Amplifiers - UPC2762T
Applications RF Microwave
Frequency Range 2700 to 2900 MHz
Minimum Gain 11.5 to 17.5 dB
Maximum Gain 11.5 to 17.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MW7IC2220GNR1 - 886562-MW7IC2220GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-270 WBL-16 GULL
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Low Noise Amplifiers - NLA-1-400-50-20 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1 to 400 MHz
Minimum Gain 50 dB
View Details
RF Amplifiers - BGA700L16E6327-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; GSM, DCS, PCS
Frequency Range 500 to 6000 MHz
View Details
2 suppliers